onsemi Memory CAT28LV256G25

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-PLCC (11.43x13.97)
Request a Quote
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-PLCC (11.43x13.97)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT28LV256G25 is a 256K-bit CMOS parallel EEPROM memory device organized as 32K x 8 bits. It operates with a supply voltage range of 3.0V to 3.6V and offers read access times of 200, 250, or 300 ns. The device features low power consumption, with a maximum active current of 15 mA and standby current of 150 µA. It supports a simple write operation with on-chip address and data latches, and includes a self-timed write cycle with an auto-clear function, achieving a maximum write cycle time of 10 ms. The CAT28LV256G25 is designed for a wide range of applications, available in commercial, industrial, and automotive temperature ranges. It supports automatic page write operations for 1 to 64 bytes in 10 ms and includes data polling and toggle status bits for write cycle detection. The device is rated for 100,000 program/erase cycles and offers data retention of up to 100 years. It is available in multiple package types, including 28-pin DIP, 28-pin TSOP, and 32-pin PLCC.

Datasheet Summary
Powered by GS/AI

The CAT28LV256G25 is a 256K-bit CMOS parallel EEPROM memory device organized as 32K x 8 bits. It operates with a supply voltage range of 3.0V to 3.6V and offers read access times of 200, 250, or 300 ns. The device features low power consumption, with a maximum active current of 15 mA and standby current of 150 µA. It supports a simple write operation with on-chip address and data latches, and includes a self-timed write cycle with an auto-clear function, achieving a maximum write cycle time of 10 ms. The CAT28LV256G25 is designed for a wide range of applications, available in commercial, industrial, and automotive temperature ranges. It supports automatic page write operations for 1 to 64 bytes in 10 ms and includes data polling and toggle status bits for write cycle detection. The device is rated for 100,000 program/erase cycles and offers data retention of up to 100 years. It is available in multiple package types, including 28-pin DIP, 28-pin TSOP, and 32-pin PLCC.

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28LV256G25-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT28LV256G25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT28LV256G25
Integrated Circuits (ICs) - Memory CAT28LV256G25
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site
Memory - CAT28LV256G25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 250 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 250 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - CAT28LV256G25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 250 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 256Kbit Parallel 250 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CAT28LV256G25-ND CAT28LV256G25 CAT28LV256G25
Product Name Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 16-3329-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details