EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-PLCC (11.43x13.97)
IC EEPROM 256KBIT PAR 32PLCC
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 250 ns 32-PLCC (13.97x11.43)
EEPROM Memory IC 256Kbit Parallel 250 ns 32-PLCC (11.43x13.97)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28LV256G-25T-ND | CAT28LV256G-25T | CAT28LV256G-25T | CAT28LV256G-25T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) |