32KX8 EEPROM 3V, 250ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: CAT28LV256G-25 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV256G-25 can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT 32PLCC
EEPROM Memory IC 256Kbit 250 ns 32-PLCC (13.97x11.43)
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-CAT28LV256G-25 | CAT28LV256G-25 | CAT28LV256G-25 |
| Product Name | 3V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 250 ns | 250 ns | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Number of Words | 32768 k | ||
| Pins | 32 |