onsemi Memory - CAT28F512NI-12 CAT28F512NI-12

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226109-CAT28F512NI- 12 Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT 28F512NI-12; CAT28F512NI12; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 16 b
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226109-CAT28F512NI- 12 Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT 28F512NI-12; CAT28F512NI12; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 16 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28F512NI-12 - 1226109-CAT28F512NI-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28F512NI-12
1226109-CAT28F512NI-12
Memory - CAT28F512NI-12 1226109-CAT28F512NI-12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226109-CAT28F512NI- 12 Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT 28F512NI-12; CAT28F512NI12; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA Address Bus Width: 16 b

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226109-CAT28F512NI-12
Operating Supply Voltage: 5 V
Memory Type: NOR
Memory Size: 64 kB
Interface: Parallel
Access Time: 120 ns
Density: 512 kb
Number of Words: 64000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT 28F512NI-12; CAT28F512NI12;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 30 mA
Address Bus Width: 16 b

Buy Now
8-bit Memory IC and Storage Component - 2020-CAT28F512NI-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Memory IC and Storage Component
2020-CAT28F512NI-12
8-bit Memory IC and Storage Component 2020-CAT28F512NI-12
The CAT28F512 is a high speed 64K x 8-bit electrically erasable and re programmable Flash memory ideally suited for... Product overview: CAT28F512NI-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F512NI-12 can be used for catalog matching and distributor lookup.

The CAT28F512 is a high speed 64K x 8-bit electrically erasable and re programmable Flash memory ideally suited for... Product overview: CAT28F512NI-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F512NI-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1226109-CAT28F512NI-12 2020-CAT28F512NI-12
Product Name Memory - CAT28F512NI-12 8-bit Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 120 ns 120 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 512 kbits 512 kbits
Package Type PLCC; PLCC PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-bit 5V 8bit Memory IC and Storage Component - 774-AM29F010B-45EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers