onsemi Memory - Flash - CAT28F512N-12 CAT28F512N-12

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051170-CAT28F512N-1 2 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F512N-12CAT 28F512N-12; CAT 28F512N12; CAT28F512N 12; CAT28F512N12; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051170-CAT28F512N-1 2 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F512N-12CAT 28F512N-12; CAT 28F512N12; CAT28F512N 12; CAT28F512N12; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - CAT28F512N-12 - 1051170-CAT28F512N-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F512N-12
1051170-CAT28F512N-12
Memory - Flash - CAT28F512N-12 1051170-CAT28F512N-12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051170-CAT28F512N-1 2 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F512N-12CAT 28F512N-12; CAT 28F512N12; CAT28F512N 12; CAT28F512N12; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051170-CAT28F512N-12
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 64 kB
Interface: Parallel
Access Time: 120 ns
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28F512N-12CAT 28F512N-12; CAT 28F512N12; CAT28F512N 12; CAT28F512N12;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
8-bit Memory IC and Storage Component - 774-CAT28F512N-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Memory IC and Storage Component
774-CAT28F512N-12
8-bit Memory IC and Storage Component 774-CAT28F512N-12
The CAT28F512 is a high speed 64K x 8-bit electrically erasable and re programmable Flash memory ideally suited for... Product overview: CAT28F512N-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F512N-12 can be used for catalog matching and distributor lookup.

The CAT28F512 is a high speed 64K x 8-bit electrically erasable and re programmable Flash memory ideally suited for... Product overview: CAT28F512N-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F512N-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051170-CAT28F512N-12 774-CAT28F512N-12
Product Name Memory - Flash - CAT28F512N-12 8-bit Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details