FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)
IC FLASH 512KBIT PARALLEL 32PLCC
IC FLASH 512KBIT PARALLEL 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28F512GI12-ND | CAT28F512GI12 | CAT28F512GI12 | CAT28F512GI12 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |