onsemi Memory - Flash - CAT28F512G12 CAT28F512G12

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051169-CAT28F512G12 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH, NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F512G12CAT28F51 2-G-12; CAT28F512G-12; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA Address Bus Width: 16 b
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051169-CAT28F512G12 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH, NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F512G12CAT28F51 2-G-12; CAT28F512G-12; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA Address Bus Width: 16 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - CAT28F512G12 - 1051169-CAT28F512G12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F512G12
1051169-CAT28F512G12
Memory - Flash - CAT28F512G12 1051169-CAT28F512G12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051169-CAT28F512G12 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH, NOR Memory Size: 64 kB Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F512G12CAT28F51 2-G-12; CAT28F512G-12; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA Address Bus Width: 16 b

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051169-CAT28F512G12
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH, NOR
Memory Size: 64 kB
Interface: Parallel
Access Time: 120 ns
Density: 512 kb
Number of Words: 64000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28F512G12CAT28F512-G-12; CAT28F512G-12;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 30 mA
Address Bus Width: 16 b

Buy Now
Memory - CAT28F512G12-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT28F512G12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT28F512G12
Memory IC and Storage Component 774-CAT28F512G12
IC FLASH 512KBIT PARALLEL 32PLCC Product overview: CAT28F512G12 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F512G12 can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32PLCC Product overview: CAT28F512G12 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F512G12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT28F512G12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Flash Parallel 5V 512K-bit 64K x 8 120ns 32-Pin PLCC - 598-CAT28F512G12 - Utmel Electronic Limited
Hong Kong, China
Flash Parallel 5V 512K-bit 64K x 8 120ns 32-Pin PLCC
598-CAT28F512G12
Flash Parallel 5V 512K-bit 64K x 8 120ns 32-Pin PLCC 598-CAT28F512G12
Flash Parallel 5V 512K-bit 64K x 8 120ns 32-Pin PLCC

Flash Parallel 5V 512K-bit 64K x 8 120ns 32-Pin PLCC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT28F512G12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28F512G12
Integrated Circuits (ICs) - Memory - Memory CAT28F512G12
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1051169-CAT28F512G12 CAT28F512G12-ND 774-CAT28F512G12 CAT28F512G12 598-CAT28F512G12 CAT28F512G12 CAT28F512G12
Product Name Memory - Flash - CAT28F512G12 Memory Memory IC and Storage Component Memory Flash Parallel 5V 512K-bit 64K x 8 120ns 32-Pin PLCC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH, NOR Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512 kbits 512 kbits 4096 kbits 512 kbits 512 kbits
Package Type PLCC; PLCC 32-LCC (J-Lead) Tube 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 7GA830178 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details