onsemi Memory - Flash - CAT28F512G-12T CAT28F512G-12T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 771178-CAT28F512G-12 T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: CAT28F512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 120ns Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): M28F512-10XC6TR; M28F512-15C6; M28F512-15XC3; M28F512-10XC3; Introduction Date: July 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 771178-CAT28F512G-12 T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: CAT28F512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 120ns Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): M28F512-10XC6TR; M28F512-15C6; M28F512-15XC3; M28F512-10XC3; Introduction Date: July 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - CAT28F512G-12T - 771178-CAT28F512G-12T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F512G-12T
771178-CAT28F512G-12T
Memory - Flash - CAT28F512G-12T 771178-CAT28F512G-12T
Manufacturer: ON Semiconductor Win Source Part Number: 771178-CAT28F512G-12 T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: CAT28F512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 120ns Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): M28F512-10XC6TR; M28F512-15C6; M28F512-15XC3; M28F512-10XC3; Introduction Date: July 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771178-CAT28F512G-12T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: CAT28F512
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 120ns
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): M28F512-10XC6TR; M28F512-15C6; M28F512-15XC3; M28F512-10XC3;
Introduction Date: July 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
12V Memory IC and Storage Component - 774-CAT28F512G-12T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Memory IC and Storage Component
774-CAT28F512G-12T
12V Memory IC and Storage Component 774-CAT28F512G-12T
IC 64K X 8 FLASH 12V PROM, 120 ns, PQCC32, LEAD FREE AND HALOGEN FREE, PLASTIC, LCC-32, Programmable ROM Product overview: CAT28F512G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F512G-12T can be used for catalog matching and distributor lookup.

IC 64K X 8 FLASH 12V PROM, 120 ns, PQCC32, LEAD FREE AND HALOGEN FREE, PLASTIC, LCC-32, Programmable ROM Product overview: CAT28F512G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F512G-12T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT28F512G-12T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - CAT28F512G-12T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28F512G-12T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28F512G-12T
Integrated Circuits (ICs) - Memory - Memory CAT28F512G-12T
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 771178-CAT28F512G-12T 774-CAT28F512G-12T CAT28F512G-12T-ND CAT28F512G-12T CAT28F512G-12T CAT28F512G-12T
Product Name Memory - Flash - CAT28F512G-12T 12V Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; PROM; NOR, , Non-Volatile, FLASH Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns
Cycle Time 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
 - 54LS224AJ/B - Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details