FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
IC FLASH 2MBIT PARALLEL 32PLCC
FLASH Memory IC 2Mbit Parallel 90 ns 32-PLCC (11.43x13.97)
IC FLASH 2MBIT PARALLEL 32PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28F020GI-90T-ND | CAT28F020GI-90T | CAT28F020GI-90T | CAT28F020GI-90T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) |