onsemi 12V Memory IC and Storage Component CAT28F020G-12T

Description
256KX8 FLASH 12V PROM, 120ns, PQCC32, LEAD AND HALOGEN FREE, PLASTIC, LCC-32 Product overview: CAT28F020G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F020G-12T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256KX8 FLASH 12V PROM, 120ns, PQCC32, LEAD AND HALOGEN FREE, PLASTIC, LCC-32 Product overview: CAT28F020G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F020G-12T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V Memory IC and Storage Component - 774-CAT28F020G-12T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Memory IC and Storage Component
774-CAT28F020G-12T
12V Memory IC and Storage Component 774-CAT28F020G-12T
256KX8 FLASH 12V PROM, 120ns, PQCC32, LEAD AND HALOGEN FREE, PLASTIC, LCC-32 Product overview: CAT28F020G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F020G-12T can be used for catalog matching and distributor lookup.

256KX8 FLASH 12V PROM, 120ns, PQCC32, LEAD AND HALOGEN FREE, PLASTIC, LCC-32 Product overview: CAT28F020G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F020G-12T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - CAT28F020G-12T - 121530-CAT28F020G-12T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F020G-12T
121530-CAT28F020G-12T
Memory - Flash - CAT28F020G-12T 121530-CAT28F020G-12T
Manufacturer: ON Semiconductor Win Source Part Number: 121530-CAT28F020G-12 T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 121530-CAT28F020G-12T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT28F020G-12T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 2M PARALLEL 32PLCC - 598-CAT28F020G-12T - Utmel Electronic Limited
Hong Kong, China
IC FLASH 2M PARALLEL 32PLCC
598-CAT28F020G-12T
IC FLASH 2M PARALLEL 32PLCC 598-CAT28F020G-12T
IC FLASH 2M PARALLEL 32PLCC

IC FLASH 2M PARALLEL 32PLCC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT28F020G-12T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28F020G-12T
Integrated Circuits (ICs) - Memory - Memory CAT28F020G-12T
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site
Memory - CAT28F020G-12T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mbit Parallel 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT28F020G-12T 121530-CAT28F020G-12T CAT28F020G-12T-ND CAT28F020G-12T 598-CAT28F020G-12T CAT28F020G-12T CAT28F020G-12T CAT28F020G-12T
Product Name 12V Memory IC and Storage Component Memory - Flash - CAT28F020G-12T Memory Memory IC FLASH 2M PARALLEL 32PLCC Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; PROM; NOR, , Non-Volatile, FLASH Flash; FLASH Flash Flash; Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits
Number of Words 256000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details