onsemi Memory - CAT28F010NI-12 CAT28F010NI-12

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051162-CAT28F010NI- 12 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F010NI-12CAT 28F010NI-12; CAT28F010NI12; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051162-CAT28F010NI- 12 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F010NI-12CAT 28F010NI-12; CAT28F010NI12; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28F010NI-12 - 1051162-CAT28F010NI-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28F010NI-12
1051162-CAT28F010NI-12
Memory - CAT28F010NI-12 1051162-CAT28F010NI-12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051162-CAT28F010NI- 12 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F010NI-12CAT 28F010NI-12; CAT28F010NI12; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051162-CAT28F010NI-12
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 120 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28F010NI-12CAT 28F010NI-12; CAT28F010NI12;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT28F010NI-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT28F010NI-12
Memory IC and Storage Component 2020-CAT28F010NI-12
Product overview: CAT28F010NI-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F010NI-12 can be used for catalog matching and distributor lookup.

Product overview: CAT28F010NI-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F010NI-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051162-CAT28F010NI-12 2020-CAT28F010NI-12
Product Name Memory - CAT28F010NI-12 Memory IC and Storage Component
Memory Category NOR NOR
Access Time 120 ns 120 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details