FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-TSOP
FLASH Memory IC 1Mbit Parallel 120 ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28F010HI12-ND | CAT28F010HI12 | CAT28F010HI12 | CAT28F010HI12 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) |