The CAT28F010H-12T is a 1 Megabit CMOS Flash Memory device from Quarktwin Technology Ltd., designed for applications requiring fast read access and in-system code updates. It features a read access time of 120 ns and low power consumption, with a maximum active current of 30 mA and standby currents of 1 mA (TTL levels) and 100 µA (CMOS levels). The device supports high-speed programming at 10 µs per byte and offers a typical chip program time of 2 seconds, with a chip erase time of approximately 0.5 seconds. Manufactured using advanced CMOS floating gate technology, the CAT28F010H-12T is rated for 100,000 program/erase cycles and has a data retention period of 10 years. It is compatible with standard EPROM and EEPROM devices, making it suitable for various applications. The memory is available in multiple package types, including 32-pin plastic DIP, PLCC, and TSOP, adhering to JEDEC standards. This product is suitable for commercial, industrial, and automotive temperature ranges, providing flexibility for different project requirements.
Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159022-CAT28F010H-1
Manufacturer Homepage: www.catalyst-semicon
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
128KX8 FLASH 12V PROM, 120ns, PDSO32, 8 X 20 MM, LEAD AND HALOGEN FREE, TSOP-32 Product overview: CAT28F010H-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010H-12T can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-TSOP
FLASH Memory IC 1Mbit Parallel 120 ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1159022-CAT28F010H-12T | 774-CAT28F010H-12T | CAT28F010H-12T-ND | CAT28F010H-12T | CAT28F010H-12T | CAT28F010H-12T |
| Product Name | Memory - CAT28F010H-12T | 12V Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; PROM; NOR, , Non-Volatile, FLASH | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 120 ns | 120 ns | 120 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 128000 k |