onsemi Memory - Flash - CAT28F010H-12 CAT28F010H-12

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051159-CAT28F010H-1 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH, NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28F010H-12CAT28F0 10H12; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051159-CAT28F010H-1 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH, NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28F010H-12CAT28F0 10H12; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - CAT28F010H-12 - 1051159-CAT28F010H-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F010H-12
1051159-CAT28F010H-12
Memory - Flash - CAT28F010H-12 1051159-CAT28F010H-12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051159-CAT28F010H-1 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH, NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28F010H-12CAT28F0 10H12; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA Address Bus Width: 17 b

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051159-CAT28F010H-12
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH, NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 120 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): CAT28F010H-12CAT28F010H12;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 30 mA
Address Bus Width: 17 b

Buy Now
TSSOP Memory IC and Storage Component - 774-CAT28F010H-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Memory IC and Storage Component
774-CAT28F010H-12
TSSOP Memory IC and Storage Component 774-CAT28F010H-12
IC, FLASH, 1MBIT, 120NS, TSSOP-32; Memory Type: Flash; Memory Size: 1Mbit; Memory Product overview: CAT28F010H-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010H-12 can be used for catalog matching and distributor lookup.

IC, FLASH, 1MBIT, 120NS, TSSOP-32; Memory Type: Flash; Memory Size: 1Mbit; Memory Product overview: CAT28F010H-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010H-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051159-CAT28F010H-12 774-CAT28F010H-12
Product Name Memory - Flash - CAT28F010H-12 TSSOP Memory IC and Storage Component
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 1000 kbits 1000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
 - MD28F020-12/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers