FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
Win Source Part Number: 1378116-CAT28F010GI1
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Base Product Number: CAT28F010
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 1Mbit
Memory Organization: 128K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 120ns
Access Time: 120 ns
1Mb Parallel Flash Memory 120ns 5V 32-Pin PLCC Product overview: CAT28F010GI12 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010GI12 can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.43x13.97)
IC FLASH 1MBIT PARALLEL 32PLCC
IC FLASH 1MBIT PARALLEL 32PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28F010GI12-ND | 1378116-CAT28F010GI12 | 774-CAT28F010GI12 | CAT28F010GI12 | CAT28F010GI12 | CAT28F010GI12 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | 1Mb 5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; NOR, , Non-Volatile, FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 32-LCC (J-Lead) | PLCC; PLCC | 32-LCC (J-Lead) | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -4.5V; 4.5V | 4.5V ~ 5.5V | Surface Mount |