onsemi 12V Memory IC and Storage Component CAT28F010GI-12T

Description
128KX8 FLASH 12V PROM, 120ns, PQCC32, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: CAT28F010GI-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010GI-12T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
128KX8 FLASH 12V PROM, 120ns, PQCC32, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: CAT28F010GI-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010GI-12T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V Memory IC and Storage Component - 774-CAT28F010GI-12T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Memory IC and Storage Component
774-CAT28F010GI-12T
12V Memory IC and Storage Component 774-CAT28F010GI-12T
128KX8 FLASH 12V PROM, 120ns, PQCC32, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: CAT28F010GI-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010GI-12T can be used for catalog matching and distributor lookup.

128KX8 FLASH 12V PROM, 120ns, PQCC32, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, LCC-32 Product overview: CAT28F010GI-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010GI-12T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT28F010GI-12T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - Flash - CAT28F010GI-12T - 771173-CAT28F010GI-12T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F010GI-12T
771173-CAT28F010GI-12T
Memory - Flash - CAT28F010GI-12T 771173-CAT28F010GI-12T
Manufacturer: ON Semiconductor Win Source Part Number: 771173-CAT28F010GI-1 2T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: CAT28F010 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 120ns Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): M28F101120K3TR; M28F101120XK3; M28F101120XK3TR; M28F101120K3; Introduction Date: July 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 771173-CAT28F010GI-12T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: CAT28F010
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 120ns
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): M28F101120K3TR; M28F101120XK3; M28F101120XK3TR; M28F101120K3;
Introduction Date: July 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28F010GI-12T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28F010GI-12T
Integrated Circuits (ICs) - Memory - Memory CAT28F010GI-12T
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory - CAT28F010GI-12T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT28F010GI-12T CAT28F010GI-12T-ND 771173-CAT28F010GI-12T CAT28F010GI-12T CAT28F010GI-12T CAT28F010GI-12T
Product Name 12V Memory IC and Storage Component Memory Memory - Flash - CAT28F010GI-12T Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; PROM; NOR, , Non-Volatile, FLASH Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Flash; Non-Volatile
Data Rate 166 MHz
Density 256000 kbits
View Details