onsemi 1Mb 5V Memory IC and Storage Component CAT28F010G-12T

Description
1Mb FLASH Memory IC, 120ns, 8b Parallel, PLCC, 5V Product overview: CAT28F010G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010G-12T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1Mb FLASH Memory IC, 120ns, 8b Parallel, PLCC, 5V Product overview: CAT28F010G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010G-12T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT28F010G-12T is a 1 Megabit (128K x 8-bit) CMOS Flash memory device designed for applications requiring in-system or after-sale code updates. It features a fast read access time of 120 ns and low power consumption, with a maximum active current of 30 mA and standby currents of 1 mA (TTL levels) and 100 µA (CMOS levels). The device supports high-speed programming at 10 µs per byte and has a typical chip programming time of 2 seconds, with a chip erase time of approximately 0.5 seconds. Manufactured using advanced CMOS floating gate technology, the CAT28F010G-12T is rated for 100,000 program/erase cycles and offers a data retention period of 10 years. It is available in multiple package types, including 32-pin plastic DIP, PLCC, and TSOP, and is compatible with standard EPROM and EEPROM devices. The operating voltage range is between 4.5 V and 5.5 V, making it suitable for various applications in industrial, consumer electronics, and portable devices.

Datasheet Summary
Powered by GS/AI

The CAT28F010G-12T is a 1 Megabit (128K x 8-bit) CMOS Flash memory device designed for applications requiring in-system or after-sale code updates. It features a fast read access time of 120 ns and low power consumption, with a maximum active current of 30 mA and standby currents of 1 mA (TTL levels) and 100 µA (CMOS levels). The device supports high-speed programming at 10 µs per byte and has a typical chip programming time of 2 seconds, with a chip erase time of approximately 0.5 seconds. Manufactured using advanced CMOS floating gate technology, the CAT28F010G-12T is rated for 100,000 program/erase cycles and offers a data retention period of 10 years. It is available in multiple package types, including 32-pin plastic DIP, PLCC, and TSOP, and is compatible with standard EPROM and EEPROM devices. The operating voltage range is between 4.5 V and 5.5 V, making it suitable for various applications in industrial, consumer electronics, and portable devices.

Suppliers

Company
Product
Description
Supplier Links
1Mb 5V Memory IC and Storage Component - 774-CAT28F010G-12T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb 5V Memory IC and Storage Component
774-CAT28F010G-12T
1Mb 5V Memory IC and Storage Component 774-CAT28F010G-12T
1Mb FLASH Memory IC, 120ns, 8b Parallel, PLCC, 5V Product overview: CAT28F010G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010G-12T can be used for catalog matching and distributor lookup.

1Mb FLASH Memory IC, 120ns, 8b Parallel, PLCC, 5V Product overview: CAT28F010G-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F010G-12T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - CAT28F010G-12T - 1027694-CAT28F010G-12T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F010G-12T
1027694-CAT28F010G-12T
Memory - Flash - CAT28F010G-12T 1027694-CAT28F010G-12T
Manufacturer: ON Semiconductor Win Source Part Number: 1027694-CAT28F010G-1 2T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1027694-CAT28F010G-12T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Memory - CAT28F010G-12T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28F010G-12T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28F010G-12T
Integrated Circuits (ICs) - Memory - Memory CAT28F010G-12T
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R - 598-CAT28F010G-12T - Utmel Electronic Limited
Hong Kong, China
Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R
598-CAT28F010G-12T
Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R 598-CAT28F010G-12T
Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R

Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R

Supplier's Site
Memory - CAT28F010G-12T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT28F010G-12T 1027694-CAT28F010G-12T CAT28F010G-12T-ND CAT28F010G-12T CAT28F010G-12T 598-CAT28F010G-12T CAT28F010G-12T
Product Name 1Mb 5V Memory IC and Storage Component Memory - Flash - CAT28F010G-12T Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R Memory
Memory Category Flash; NOR, , Non-Volatile, FLASH Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 8000 kbits 1000 kbits
Number of Words 128000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details