onsemi Memory - CAT28F001T12B CAT28F001T12B

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992157-CAT28F001T12B Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28F001T12BCAT28F0 01T-12B; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992157-CAT28F001T12B Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28F001T12BCAT28F0 01T-12B; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28F001T12B - 992157-CAT28F001T12B - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28F001T12B
992157-CAT28F001T12B
Memory - CAT28F001T12B 992157-CAT28F001T12B
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992157-CAT28F001T12B Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28F001T12BCAT28F0 01T-12B; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992157-CAT28F001T12B
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 120 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): CAT28F001T12BCAT28F001T-12B;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT28F001T12B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT28F001T12B
Memory IC and Storage Component 2020-CAT28F001T12B
Product overview: CAT28F001T12B from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F001T12B can be used for catalog matching and distributor lookup.

Product overview: CAT28F001T12B from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F001T12B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 992157-CAT28F001T12B 2020-CAT28F001T12B
Product Name Memory - CAT28F001T12B Memory IC and Storage Component
Memory Category NOR NOR
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers