Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051156-CAT28F001PI-
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 120 ns
Categories: Memory
Case / Package: PDIP
Alternative Parts (Cross-Reference): CAT28F001PI-12BCAT 28F001PI-12B; CAT28F001PI12B;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Product overview: CAT28F001PI-12B from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F001PI-12B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1051156-CAT28F001PI-12B | 2020-CAT28F001PI-12B |
| Product Name | Memory - CAT28F001PI-12B | Memory IC and Storage Component |
| Memory Category | NOR | NOR |
| Access Time | 120 ns | 120 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |