onsemi Memory - CAT28F001N-12T CAT28F001N-12T

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051154-CAT28F001N-1 2T Voltage: 5 V Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F001N-12TCAT 28F001N-12T; CAT28F001N12T; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051154-CAT28F001N-1 2T Voltage: 5 V Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F001N-12TCAT 28F001N-12T; CAT28F001N12T; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28F001N-12T - 1051154-CAT28F001N-12T - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28F001N-12T
1051154-CAT28F001N-12T
Memory - CAT28F001N-12T 1051154-CAT28F001N-12T
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051154-CAT28F001N-1 2T Voltage: 5 V Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28F001N-12TCAT 28F001N-12T; CAT28F001N12T; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051154-CAT28F001N-12T
Voltage: 5 V
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 120 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28F001N-12TCAT 28F001N-12T; CAT28F001N12T;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT28F001N-12T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT28F001N-12T
Memory IC and Storage Component 2020-CAT28F001N-12T
Product overview: CAT28F001N-12T from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F001N-12T can be used for catalog matching and distributor lookup.

Product overview: CAT28F001N-12T from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28F001N-12T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051154-CAT28F001N-12T 2020-CAT28F001N-12T
Product Name Memory - CAT28F001N-12T Memory IC and Storage Component
Memory Category NOR NOR
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4347194 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details