onsemi Memory CAT28F001L-90B

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PDIP
Request a Quote
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT28F001L-90B is a 1 Megabit CMOS Flash memory device featuring a fast read access time of 90 ns. It utilizes a blocked architecture that includes one 8 KB boot block, two 4 KB parameter blocks, and one 112 KB main block, allowing for efficient data management and secure code storage. The boot block can be positioned at either the top or bottom of the memory map and includes a write lock-out feature to ensure data integrity. This memory device operates at a programming and erase voltage of 12.0V ± 5% and supports automated programming and erase algorithms, making it suitable for applications requiring in-system updates. It is designed for low power consumption and is available in various temperature ranges, including commercial, industrial, and automotive. The CAT28F001L-90B is capable of enduring 100,000 program/erase cycles with a data retention period of up to 10 years. It is offered in JEDEC standard pinouts, including 32-pin DIP, PLCC, and TSOP packages, providing flexibility for integration into different designs.

Datasheet Summary
Powered by GS/AI

The CAT28F001L-90B is a 1 Megabit CMOS Flash memory device featuring a fast read access time of 90 ns. It utilizes a blocked architecture that includes one 8 KB boot block, two 4 KB parameter blocks, and one 112 KB main block, allowing for efficient data management and secure code storage. The boot block can be positioned at either the top or bottom of the memory map and includes a write lock-out feature to ensure data integrity. This memory device operates at a programming and erase voltage of 12.0V ± 5% and supports automated programming and erase algorithms, making it suitable for applications requiring in-system updates. It is designed for low power consumption and is available in various temperature ranges, including commercial, industrial, and automotive. The CAT28F001L-90B is capable of enduring 100,000 program/erase cycles with a data retention period of up to 10 years. It is offered in JEDEC standard pinouts, including 32-pin DIP, PLCC, and TSOP packages, providing flexibility for integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28F001L-90B-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PDIP

FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PDIP

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28F001L-90B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28F001L-90B
Integrated Circuits (ICs) - Memory - Memory CAT28F001L-90B
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site
Memory - CAT28F001L-90B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 90 ns 32-PDIP

FLASH Memory IC 1Mbit Parallel 90 ns 32-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28F001L-90B-ND CAT28F001L-90B CAT28F001L-90B CAT28F001L-90B
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "32-DIP (0.600"", 15.24mm)" DIP; 32-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details