onsemi Memory - CAT28C65BX12 CAT28C65BX12

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051151-CAT28C65BX12 Operating Supply Voltage: 5 V Memory Size: 8 kB Interface: Parallel Access Time: 120 ns Categories: Memory Alternative Parts (Cross-Reference): CAT28C65BX12CAT28C65 BX-12; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051151-CAT28C65BX12 Operating Supply Voltage: 5 V Memory Size: 8 kB Interface: Parallel Access Time: 120 ns Categories: Memory Alternative Parts (Cross-Reference): CAT28C65BX12CAT28C65 BX-12; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C65BX12 - 1051151-CAT28C65BX12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28C65BX12
1051151-CAT28C65BX12
Memory - CAT28C65BX12 1051151-CAT28C65BX12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051151-CAT28C65BX12 Operating Supply Voltage: 5 V Memory Size: 8 kB Interface: Parallel Access Time: 120 ns Categories: Memory Alternative Parts (Cross-Reference): CAT28C65BX12CAT28C65 BX-12; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051151-CAT28C65BX12
Operating Supply Voltage: 5 V
Memory Size: 8 kB
Interface: Parallel
Access Time: 120 ns
Categories: Memory
Alternative Parts (Cross-Reference): CAT28C65BX12CAT28C65BX-12;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT28C65BX12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT28C65BX12
Memory IC and Storage Component 2020-CAT28C65BX12
Product overview: CAT28C65BX12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C65BX12 can be used for catalog matching and distributor lookup.

Product overview: CAT28C65BX12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C65BX12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051151-CAT28C65BX12 2020-CAT28C65BX12
Product Name Memory - CAT28C65BX12 Memory IC and Storage Component
Access Time 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers