onsemi 5V SOIC Memory IC and Storage Component CAT28C65BJ-90

Description
8KX8 EEPROM 5V, 90ns, PDSO28, SOIC-28 Product overview: CAT28C65BJ-90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C65BJ-90 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8KX8 EEPROM 5V, 90ns, PDSO28, SOIC-28 Product overview: CAT28C65BJ-90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C65BJ-90 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Memory IC and Storage Component - 774-CAT28C65BJ-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Memory IC and Storage Component
774-CAT28C65BJ-90
5V SOIC Memory IC and Storage Component 774-CAT28C65BJ-90
8KX8 EEPROM 5V, 90ns, PDSO28, SOIC-28 Product overview: CAT28C65BJ-90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C65BJ-90 can be used for catalog matching and distributor lookup.

8KX8 EEPROM 5V, 90ns, PDSO28, SOIC-28 Product overview: CAT28C65BJ-90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C65BJ-90 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1051150-CAT28C65BJ-90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051150-CAT28C65BJ-90
Integrated Circuits (ICs) - Memory 1051150-CAT28C65BJ-90
Win Source Part Number: 1051150-CAT28C65BJ-9 0 Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Alternative Parts (Cross-Reference): CY62256NLL-70SNXC; CY62256LL-70SNXCT; CY62256LL-70SNXCCAT2 8C65BJ90; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: 2156-CAT28C65BJ-90-4 88 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051150-CAT28C65BJ-90
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Alternative Parts (Cross-Reference): CY62256NLL-70SNXC; CY62256LL-70SNXCT; CY62256LL-70SNXCCAT28C65BJ90;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: 2156-CAT28C65BJ-90-488
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C65BJ-90
Integrated Circuits (ICs) - Memory - Memory CAT28C65BJ-90
IC EEPROM 64KBIT 28SOIC

IC EEPROM 64KBIT 28SOIC

Supplier's Site
Memory - CAT28C65BJ-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit 90 ns 28-SOIC

EEPROM Memory IC 64Kbit 90 ns 28-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT28C65BJ-90 1051150-CAT28C65BJ-90 CAT28C65BJ-90 CAT28C65BJ-90
Product Name 5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 2504789 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details