onsemi 5V SOIC Memory IC and Storage Component CAT28C64BX12

Description
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC EIAJ Product overview: CAT28C64BX12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BX12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC EIAJ Product overview: CAT28C64BX12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BX12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Memory IC and Storage Component - 774-CAT28C64BX12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Memory IC and Storage Component
774-CAT28C64BX12
5V SOIC Memory IC and Storage Component 774-CAT28C64BX12
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC EIAJ Product overview: CAT28C64BX12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BX12 can be used for catalog matching and distributor lookup.

EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC EIAJ Product overview: CAT28C64BX12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BX12 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT28C64BX12 - 1051147-CAT28C64BX12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C64BX12
1051147-CAT28C64BX12
Memory - EEPROM - CAT28C64BX12 1051147-CAT28C64BX12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051147-CAT28C64BX12 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 8 kB Interface: Parallel Access Time: 120 ns Density: 64 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C64BX12CAT28C64 BX-12; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051147-CAT28C64BX12
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 8 kB
Interface: Parallel
Access Time: 120 ns
Density: 64 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: SOIC
Alternative Parts (Cross-Reference): CAT28C64BX12CAT28C64BX-12;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 30 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CAT28C64BX12 1051147-CAT28C64BX12
Product Name 5V SOIC Memory IC and Storage Component Memory - EEPROM - CAT28C64BX12
Memory Category EEPROM EEPROM
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25320A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details