IC EEPROM 64K PARALLEL 28SOIC Product overview: CAT28C64BX-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BX-12T can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 771172-CAT28C64BX-12
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: CAT28C64B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AT28C64X-12SC; AT28C64-12SC; AT28C64X-12SX; AT28C64-12SX;
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT28C64BX-12T | 771172-CAT28C64BX-12T | CAT28C64BX-12T-ND | CAT28C64BX-12T | CAT28C64BX-12T | CAT28C64BX-12T |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - CAT28C64BX-12T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits |