onsemi Memory CAT28C64BWI12

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C64BWI12-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC

EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CAT28C64BWI12
Memory IC and Storage Component 774-CAT28C64BWI12
IC EEPROM 64K PARALLEL 28SOIC Product overview: CAT28C64BWI12 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BWI12 can be used for catalog matching and distributor lookup.

IC EEPROM 64K PARALLEL 28SOIC Product overview: CAT28C64BWI12 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BWI12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1051146-CAT28C64BWI12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051146-CAT28C64BWI12
Integrated Circuits (ICs) - Memory 1051146-CAT28C64BWI12
Win Source Part Number: 1051146-CAT28C64BWI1 2 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 27 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 120 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Alternative Parts (Cross-Reference): CAT28C64BWI12CAT28C6 4BWI-12; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: CAT28C64BWI-12-ND,CA T28C64BWI-12 Base Product Number: CAT28C64 Product Status: Obsolete

Win Source Part Number: 1051146-CAT28C64BWI12
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CAT28C64BWI12CAT28C64BWI-12;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: CAT28C64BWI-12-ND,CAT28C64BWI-12
Base Product Number: CAT28C64
Product Status: Obsolete

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Memory - CAT28C64BWI12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C64BWI12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C64BWI12
Integrated Circuits (ICs) - Memory - Memory CAT28C64BWI12
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C64BWI12-ND 774-CAT28C64BWI12 1051146-CAT28C64BWI12 CAT28C64BWI12 CAT28C64BWI12 CAT28C64BWI12
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details