onsemi Memory CAT28C64BWI-12T

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C64BWI-12TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC

EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC

Buy Now Datasheet
Memory - EEPROM - CAT28C64BWI-12T - 771171-CAT28C64BWI-12T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C64BWI-12T
771171-CAT28C64BWI-12T
Memory - EEPROM - CAT28C64BWI-12T 771171-CAT28C64BWI-12T
Manufacturer: ON Semiconductor Win Source Part Number: 771171-CAT28C64BWI-1 2T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: CAT28C64B Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): AT28C64X-12SC; AT28C64-12SC; AT28C64X-12SX; AT28C64-12SX; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 771171-CAT28C64BWI-12T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: CAT28C64B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AT28C64X-12SC; AT28C64-12SC; AT28C64X-12SX; AT28C64-12SX;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Memory IC and Storage Component
774-CAT28C64BWI-12T
5V SOIC Memory IC and Storage Component 774-CAT28C64BWI-12T
8KX8 EEPROM 5V, 120ns, PDSO28, HALOGEN FREE AND ROHS COMPLIANT, SOIC-28 Product overview: CAT28C64BWI-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BWI-12T can be used for catalog matching and distributor lookup.

8KX8 EEPROM 5V, 120ns, PDSO28, HALOGEN FREE AND ROHS COMPLIANT, SOIC-28 Product overview: CAT28C64BWI-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BWI-12T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Memory - CAT28C64BWI-12T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT 120NS 28SOIC - 598-CAT28C64BWI-12T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 64KBIT 120NS 28SOIC
598-CAT28C64BWI-12T
IC EEPROM 64KBIT 120NS 28SOIC 598-CAT28C64BWI-12T
IC EEPROM 64KBIT 120NS 28SOIC

IC EEPROM 64KBIT 120NS 28SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT28C64BWI-12T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C64BWI-12T
Integrated Circuits (ICs) - Memory - Memory CAT28C64BWI-12T
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C64BWI-12TTR-ND 771171-CAT28C64BWI-12T 774-CAT28C64BWI-12T CAT28C64BWI-12T CAT28C64BWI-12T 598-CAT28C64BWI-12T CAT28C64BWI-12T
Product Name Memory Memory - EEPROM - CAT28C64BWI-12T 5V SOIC Memory IC and Storage Component Memory Memory IC EEPROM 64KBIT 120NS 28SOIC Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295, 7.50mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5 4.5V ~ 5.5V 5V; 5V Surface Mount
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 851 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C05YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details