onsemi Integrated Circuits (ICs) - Memory CAT28C64BT13-90

Description
Win Source Part Number: 1051145-CAT28C64BT13 -90 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Alternative Parts (Cross-Reference): SST39SF020A-70-4C-WH E; SST39SF040-70-4C-WHE ; SST39SF010A-70-4C-WH E; CY62128BNLL-70ZXA; S29AL004D90TFI010; S29AL032D90TAI030CAT 28C64BT1390; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: 2156-CAT28C64BT13-90 -488 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1051145-CAT28C64BT13 -90 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Alternative Parts (Cross-Reference): SST39SF020A-70-4C-WH E; SST39SF040-70-4C-WHE ; SST39SF010A-70-4C-WH E; CY62128BNLL-70ZXA; S29AL004D90TFI010; S29AL032D90TAI030CAT 28C64BT1390; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: 2156-CAT28C64BT13-90 -488 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1051145-CAT28C64BT13-90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051145-CAT28C64BT13-90
Integrated Circuits (ICs) - Memory 1051145-CAT28C64BT13-90
Win Source Part Number: 1051145-CAT28C64BT13 -90 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Alternative Parts (Cross-Reference): SST39SF020A-70-4C-WH E; SST39SF040-70-4C-WHE ; SST39SF010A-70-4C-WH E; CY62128BNLL-70ZXA; S29AL004D90TFI010; S29AL032D90TAI030CAT 28C64BT1390; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: onsemi Other Names: 2156-CAT28C64BT13-90 -488 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051145-CAT28C64BT13-90
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Alternative Parts (Cross-Reference): SST39SF020A-70-4C-WHE; SST39SF040-70-4C-WHE; SST39SF010A-70-4C-WHE; CY62128BNLL-70ZXA; S29AL004D90TFI010; S29AL032D90TAI030CAT28C64BT1390;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: 2156-CAT28C64BT13-90-488
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
64Kb Memory IC and Storage Component - 774-CAT28C64BT13-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb Memory IC and Storage Component
774-CAT28C64BT13-90
64Kb Memory IC and Storage Component 774-CAT28C64BT13-90
CAT28C64 - 64-KBIT PARALLEL EEPR / EEPROM Memory IC 64Kb (8K x 8) 90 ns 28-TSOP Product overview: CAT28C64BT13-90 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BT13-90 can be used for catalog matching and distributor lookup.

CAT28C64 - 64-KBIT PARALLEL EEPR / EEPROM Memory IC 64Kb (8K x 8) 90 ns 28-TSOP Product overview: CAT28C64BT13-90 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BT13-90 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT28C64BT13-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit 90 ns 28-TSOP

EEPROM Memory IC 64Kbit 90 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1051145-CAT28C64BT13-90 774-CAT28C64BT13-90 CAT28C64BT13-90
Product Name Integrated Circuits (ICs) - Memory 64Kb Memory IC and Storage Component Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers