EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 28-PDIP
EEPROM Memory IC 64Kbit Parallel 90 ns 28-PDIP
IC EEPROM 64KBIT PARALLEL 28DIP
IC EEPROM 64KBIT PARALLEL 28DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28C64BL90-ND | CAT28C64BL90 | CAT28C64BL90 | CAT28C64BL90 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |