onsemi Memory CAT28C64BG90

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C64BG90-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - EEPROM - CAT28C64BG90 - 865799-CAT28C64BG90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C64BG90
865799-CAT28C64BG90
Memory - EEPROM - CAT28C64BG90 865799-CAT28C64BG90
Manufacturer: ON Semiconductor Win Source Part Number: 865799-CAT28C64BG90 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 90 ns 32-PLCC (11.43x13.97) Package: Tray Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT28C64 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 865799-CAT28C64BG90
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 90 ns 32-PLCC (11.43x13.97)
Package: Tray
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT28C64
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT28C64BG90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT28C64BG90
Memory IC and Storage Component 774-CAT28C64BG90
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: CAT28C64BG90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BG90 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: CAT28C64BG90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C64BG90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C64BG90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C64BG90
Integrated Circuits (ICs) - Memory - Memory CAT28C64BG90
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - CAT28C64BG90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C64BG90-ND 865799-CAT28C64BG90 774-CAT28C64BG90 CAT28C64BG90 CAT28C64BG90 CAT28C64BG90
Product Name Memory Memory - EEPROM - CAT28C64BG90 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 32-LCC (J-Lead) PLCC; 32-PLCC (11.43x13.97) Tray 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - CAT24C01YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details