onsemi Memory CAT28C512LI15

Description
EEPROM Memory IC 512Kb (64K x 8) Parallel 150ns 32-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) Parallel 150ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C512LI15-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) Parallel 150ns 32-PDIP

EEPROM Memory IC 512Kb (64K x 8) Parallel 150ns 32-PDIP

Buy Now Datasheet
Memory - EEPROM - CAT28C512LI15 - 771168-CAT28C512LI15 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C512LI15
771168-CAT28C512LI15
Memory - EEPROM - CAT28C512LI15 771168-CAT28C512LI15
Manufacturer: ON Semiconductor Win Source Part Number: 771168-CAT28C512LI15 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-DIP (0.600", 15.24mm) Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: CAT28C512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Manufacturer Package: 32-PDIP Alternative Parts (Cross-Reference): GLS29EE512-70-4C-PHE ; GLS29EE512-70-4C-PH; SST29EE512-90-4C-PH; X28C512D-90; Introduction Date: December 22, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771168-CAT28C512LI15
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-DIP (0.600", 15.24mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: CAT28C512
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 32-PDIP
Alternative Parts (Cross-Reference): GLS29EE512-70-4C-PHE; GLS29EE512-70-4C-PH; SST29EE512-90-4C-PH; X28C512D-90;
Introduction Date: December 22, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT28C512LI15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT28C512LI15
Memory IC and Storage Component 774-CAT28C512LI15
IC EEPROM 512KBIT PARALLEL 32DIP Product overview: CAT28C512LI15 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C512LI15 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT PARALLEL 32DIP Product overview: CAT28C512LI15 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C512LI15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT PARALLEL 32DIP

IC EEPROM 512KBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - CAT28C512LI15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit Parallel 150 ns 32-PDIP

EEPROM Memory IC 512Kbit Parallel 150 ns 32-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C512LI15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C512LI15
Integrated Circuits (ICs) - Memory - Memory CAT28C512LI15
IC EEPROM 512KBIT PARALLEL 32DIP

IC EEPROM 512KBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C512LI15-ND 771168-CAT28C512LI15 774-CAT28C512LI15 CAT28C512LI15 CAT28C512LI15 CAT28C512LI15
Product Name Memory Memory - EEPROM - CAT28C512LI15 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "32-DIP (0.600"", 15.24mm)" DIP Tube DIP; 32-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details