onsemi Parallel Eeprom, 512Kbit, Dip-32; Memory Interface Type Onsemi CAT28C512LI-15

Description
PARALLEL EEPROM, 512KBIT, DIP-32; Memory Interface Type:Parallel; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
PARALLEL EEPROM, 512KBIT, DIP-32; Memory Interface Type:Parallel; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Eeprom, 512Kbit, Dip-32; Memory Interface Type Onsemi - 06R0714 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 512Kbit, Dip-32; Memory Interface Type Onsemi
06R0714
Parallel Eeprom, 512Kbit, Dip-32; Memory Interface Type Onsemi 06R0714
PARALLEL EEPROM, 512KBIT, DIP-32; Memory Interface Type:Parallel; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

PARALLEL EEPROM, 512KBIT, DIP-32; Memory Interface Type:Parallel; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 06R0714
Product Name Parallel Eeprom, 512Kbit, Dip-32; Memory Interface Type Onsemi
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers