Manufacturer: ON Semiconductor
Win Source Part Number: 914723-CAT28C512GI12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT28C512
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAT28C512GI-12, CAT28C512GI-12-ND
EEPROM Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (11.43x13.97)
64KX8 EEPROM 5V, 120ns, PQCC32, LEAD AND HALOGEN FREE, PLASTIC, LCC-32 Product overview: CAT28C512GI12 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C512GI12 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)
IC EEPROM 512KBIT PAR 32PLCC
IC EEPROM 512KBIT PAR 32PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 914723-CAT28C512GI12 | CAT28C512GI12-ND | 774-CAT28C512GI12 | CAT28C512GI12 | CAT28C512GI12 | CAT28C512GI12 |
| Product Name | Memory - EEPROM - CAT28C512GI12 | Memory | 5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | PLCC; 32-PLCC (11.43x13.97) | 32-LCC (J-Lead) | 32-LCC (J-Lead) | |||
| Supply Voltage | 4.5V ~ 5.5V | 5 | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 120 ns | 120 ns | 120 ns |