onsemi Parallel Eeprom, 256Kbit, Dip-28; Memory Interface Type Onsemi CAT28C256LI-12

Description
PARALLEL EEPROM, 256KBIT, DIP-28; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Description
PARALLEL EEPROM, 256KBIT, DIP-28; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Parallel Eeprom, 256Kbit, Dip-28; Memory Interface Type Onsemi - 06R0693 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 256Kbit, Dip-28; Memory Interface Type Onsemi
06R0693
Parallel Eeprom, 256Kbit, Dip-28; Memory Interface Type Onsemi 06R0693
PARALLEL EEPROM, 256KBIT, DIP-28; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

PARALLEL EEPROM, 256KBIT, DIP-28; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 06R0693
Product Name Parallel Eeprom, 256Kbit, Dip-28; Memory Interface Type Onsemi
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details