onsemi Memory CAT28C256H13I15

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C256H13I15-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1013805-CAT28C256H13I15 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1013805-CAT28C256H13I15
Integrated Circuits (ICs) - Memory 1013805-CAT28C256H13I15
Win Source Part Number: 1013805-CAT28C256H13 I15 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 234 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 150 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: CAT28C256H13I-15-ND, CAT28C256H13I-15 Base Product Number: CAT28C256 Product Status: Obsolete

Win Source Part Number: 1013805-CAT28C256H13I15
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 234
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 150 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: CAT28C256H13I-15-ND,CAT28C256H13I-15
Base Product Number: CAT28C256
Product Status: Obsolete

Buy Now Datasheet
5V Memory IC and Storage Component - 774-CAT28C256H13I15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-CAT28C256H13I15
5V Memory IC and Storage Component 774-CAT28C256H13I15
32KX8 EEPROM 5V, 150ns, PDSO28, 8 X 13.40 MM, LEAD AND HALOGEN FREE, TSOP-28 Product overview: CAT28C256H13I15 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256H13I15 can be used for catalog matching and distributor lookup.

32KX8 EEPROM 5V, 150ns, PDSO28, 8 X 13.40 MM, LEAD AND HALOGEN FREE, TSOP-28 Product overview: CAT28C256H13I15 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256H13I15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C256H13I15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C256H13I15
Integrated Circuits (ICs) - Memory - Memory CAT28C256H13I15
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet
Memory - CAT28C256H13I15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C256H13I15-ND 1013805-CAT28C256H13I15 774-CAT28C256H13I15 CAT28C256H13I15 CAT28C256H13I15 CAT28C256H13I15
Product Name Memory Integrated Circuits (ICs) - Memory 5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 5 Surface Mount 4.5V ~ 5.5V
Access Time 150 ns 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - EEPROM - CAT24C08YE-GT3 - 914702-CAT24C08YE-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details