onsemi Memory CAT28C256H1315

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C256H1315-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C256H1315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C256H1315
Integrated Circuits (ICs) - Memory - Memory CAT28C256H1315
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site
Memory - CAT28C256H1315 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CAT28C256H1315-ND CAT28C256H1315 CAT28C256H1315
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details