onsemi Memory - EEPROM - CAT28C256GI-12 CAT28C256GI-12

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051140-CAT28C256GI- 12 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 32 kB Interface: Parallel Access Time: 120 ns Density: 256 kb Number of Pins: 32 Categories: EEPROM Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28C256GI-12CAT28C 256GI12; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051140-CAT28C256GI- 12 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 32 kB Interface: Parallel Access Time: 120 ns Density: 256 kb Number of Pins: 32 Categories: EEPROM Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28C256GI-12CAT28C 256GI12; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT28C256GI-12 - 1051140-CAT28C256GI-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C256GI-12
1051140-CAT28C256GI-12
Memory - EEPROM - CAT28C256GI-12 1051140-CAT28C256GI-12
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051140-CAT28C256GI- 12 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 32 kB Interface: Parallel Access Time: 120 ns Density: 256 kb Number of Pins: 32 Categories: EEPROM Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28C256GI-12CAT28C 256GI12; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051140-CAT28C256GI-12
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Memory Size: 32 kB
Interface: Parallel
Access Time: 120 ns
Density: 256 kb
Number of Pins: 32
Categories: EEPROM
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28C256GI-12CAT28C256GI12;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 30 mA

Buy Now
5V Memory IC and Storage Component - 774-CAT28C256GI-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-CAT28C256GI-12
5V Memory IC and Storage Component 774-CAT28C256GI-12
EEPROM Parallel 256K-Bit 32K x 8 5V 32-Pin PLCC Product overview: CAT28C256GI-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256GI-12 can be used for catalog matching and distributor lookup.

EEPROM Parallel 256K-Bit 32K x 8 5V 32-Pin PLCC Product overview: CAT28C256GI-12 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256GI-12 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory IC - 121022772 - Radwell International
Willingboro, NJ, United States
Memory IC
121022772
Memory IC 121022772
DISCONTINUED BY MANUFACTURER, EEPROM, 32KX8, 120NS, PARALLEL, CMOS, PQCC32. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, EEPROM, 32KX8, 120NS, PARALLEL, CMOS, PQCC32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1051140-CAT28C256GI-12 774-CAT28C256GI-12 121022772
Product Name Memory - EEPROM - CAT28C256GI-12 5V Memory IC and Storage Component Memory IC
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 120 ns 120 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details