Manufacturer: ON Semiconductor
Win Source Part Number: 771165-CAT28C256G-15
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: CAT28C256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): AT28C256E-20JC; AT28C256F-20JI; AT28HC256E-12JU SL669; AT28HC256-12JC;
Introduction Date: May 11, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
32KX8 EEPROM 5V, 150ns, PQCC32, HALOGEN AND LEAD FREE, PLASTIC, LCC-32 Product overview: CAT28C256G-15T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256G-15T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (11.43x13.97)
IC EEPROM 256KBIT PAR 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 771165-CAT28C256G-15T | 774-CAT28C256G-15T | CAT28C256G-15T-ND | CAT28C256G-15T | CAT28C256G-15T | CAT28C256G-15T |
| Product Name | Memory - EEPROM - CAT28C256G-15T | 5V Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |