onsemi Memory - EEPROM - CAT28C17AWI-20 CAT28C17AWI-20

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032133-CAT28C17AWI- 20 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C17AWI-20CAT28C 17AWI20; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032133-CAT28C17AWI- 20 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C17AWI-20CAT28C 17AWI20; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT28C17AWI-20 - 1032133-CAT28C17AWI-20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C17AWI-20
1032133-CAT28C17AWI-20
Memory - EEPROM - CAT28C17AWI-20 1032133-CAT28C17AWI-20
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032133-CAT28C17AWI- 20 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C17AWI-20CAT28C 17AWI20; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032133-CAT28C17AWI-20
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 200 ns
Density: 16 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: SOIC
Alternative Parts (Cross-Reference): CAT28C17AWI-20CAT28C17AWI20;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
5V SOIC Memory IC and Storage Component - 774-CAT28C17AWI-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Memory IC and Storage Component
774-CAT28C17AWI-20
5V SOIC Memory IC and Storage Component 774-CAT28C17AWI-20
EEPROM Parallel 16K-bit 2K x 8 5V 28-Pin SOIC Product overview: CAT28C17AWI-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C17AWI-20 can be used for catalog matching and distributor lookup.

EEPROM Parallel 16K-bit 2K x 8 5V 28-Pin SOIC Product overview: CAT28C17AWI-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C17AWI-20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1032133-CAT28C17AWI-20 774-CAT28C17AWI-20
Product Name Memory - EEPROM - CAT28C17AWI-20 5V SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 200 ns 200 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT24C256N-10SQ-2.7 - 849503-AT24C256N-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 625432-0030 03 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers