onsemi Memory - EEPROM - CAT28C16AX20 CAT28C16AX20

Description
Manufacturer: ON Semiconductor Win Source Part Number: 771164-CAT28C16AX20 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: CAT28C16A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): AT28C16-15SX; AT28C16E-15SX; AT28C16-25SU; AT28C16-25SI; Introduction Date: May 11, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 771164-CAT28C16AX20 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: CAT28C16A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): AT28C16-15SX; AT28C16E-15SX; AT28C16-25SU; AT28C16-25SI; Introduction Date: May 11, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT28C16AX20 is a 16 kb CMOS Parallel EEPROM from Quarktwin Technology Ltd., organized as 2K x 8 bits. It operates on a 5V power supply and features fast read access times of 90 ns, 120 ns, and 200 ns, with a maximum write cycle time of 10 ms. The device includes on-chip address and data latches, self-timed write cycles with auto-clear, and hardware write protection, which simplifies the interface for in-system programming. It supports 100,000 program/erase cycles and offers data retention of up to 100 years. The CAT28C16AX20 is available in various package types, including 24-pin DIP, SOIC, and 32-pin PLCC, making it suitable for a range of applications. It is designed to operate across commercial, industrial, and automotive temperature ranges, ensuring versatility in different environments. The device is also compatible with both CMOS and TTL I/O levels, enhancing its integration into existing systems.

Datasheet Summary
Powered by GS/AI

The CAT28C16AX20 is a 16 kb CMOS Parallel EEPROM from Quarktwin Technology Ltd., organized as 2K x 8 bits. It operates on a 5V power supply and features fast read access times of 90 ns, 120 ns, and 200 ns, with a maximum write cycle time of 10 ms. The device includes on-chip address and data latches, self-timed write cycles with auto-clear, and hardware write protection, which simplifies the interface for in-system programming. It supports 100,000 program/erase cycles and offers data retention of up to 100 years. The CAT28C16AX20 is available in various package types, including 24-pin DIP, SOIC, and 32-pin PLCC, making it suitable for a range of applications. It is designed to operate across commercial, industrial, and automotive temperature ranges, ensuring versatility in different environments. The device is also compatible with both CMOS and TTL I/O levels, enhancing its integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT28C16AX20 - 771164-CAT28C16AX20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C16AX20
771164-CAT28C16AX20
Memory - EEPROM - CAT28C16AX20 771164-CAT28C16AX20
Manufacturer: ON Semiconductor Win Source Part Number: 771164-CAT28C16AX20 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: CAT28C16A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): AT28C16-15SX; AT28C16E-15SX; AT28C16-25SU; AT28C16-25SI; Introduction Date: May 11, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771164-CAT28C16AX20
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: CAT28C16A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AT28C16-15SX; AT28C16E-15SX; AT28C16-25SU; AT28C16-25SI;
Introduction Date: May 11, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CAT28C16AX20-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 24-SOIC

EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 24-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CAT28C16AX20
Memory IC and Storage Component 774-CAT28C16AX20
IC EEPROM 16KBIT PARALLEL 24SOIC Product overview: CAT28C16AX20 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16AX20 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT PARALLEL 24SOIC Product overview: CAT28C16AX20 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16AX20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT28C16AX20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT28C16AX20
Integrated Circuits (ICs) - Memory CAT28C16AX20
IC EEPROM 16KBIT PARALLEL 24SOIC

IC EEPROM 16KBIT PARALLEL 24SOIC

Supplier's Site
IC EEPROM 16K PARALLEL 24SOIC - 598-CAT28C16AX20 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K PARALLEL 24SOIC
598-CAT28C16AX20
IC EEPROM 16K PARALLEL 24SOIC 598-CAT28C16AX20
IC EEPROM 16K PARALLEL 24SOIC

IC EEPROM 16K PARALLEL 24SOIC

Supplier's Site
Memory - CAT28C16AX20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 200 ns 24-SOIC

EEPROM Memory IC 16Kbit Parallel 200 ns 24-SOIC

Buy Now Datasheet
Memory - CAT28C16AX20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 200 ns 24-SOIC

EEPROM Memory IC 16Kbit Parallel 200 ns 24-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT PARALLEL 24SOIC

IC EEPROM 16KBIT PARALLEL 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 771164-CAT28C16AX20 CAT28C16AX20-ND 774-CAT28C16AX20 CAT28C16AX20 598-CAT28C16AX20 CAT28C16AX20 CAT28C16AX20
Product Name Memory - EEPROM - CAT28C16AX20 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory IC EEPROM 16K PARALLEL 24SOIC Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 200 ns 200 ns 200 ns 200 ns 200 ns 200 ns
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; Tube SOIC SOIC; 24-SOIC (0.295, 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 5962-9232404MYA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-LCC
View Details
3 suppliers
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details