onsemi Memory - EEPROM - CAT28C16AWI-20-T CAT28C16AWI-20-T

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051138-CAT28C16AWI- 20-T Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 2 kB Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 24 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C16AWI-20-TCAT2 8C16AWI-20T; CAT28C16AWI20T; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051138-CAT28C16AWI- 20-T Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 2 kB Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 24 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C16AWI-20-TCAT2 8C16AWI-20T; CAT28C16AWI20T; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT28C16AWI-20-T - 1051138-CAT28C16AWI-20-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C16AWI-20-T
1051138-CAT28C16AWI-20-T
Memory - EEPROM - CAT28C16AWI-20-T 1051138-CAT28C16AWI-20-T
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051138-CAT28C16AWI- 20-T Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 2 kB Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 24 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C16AWI-20-TCAT2 8C16AWI-20T; CAT28C16AWI20T; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051138-CAT28C16AWI-20-T
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Memory Size: 2 kB
Interface: Parallel
Access Time: 200 ns
Density: 16 kb
Number of Pins: 24
Categories: EEPROM
Case / Package: SOIC
Alternative Parts (Cross-Reference): CAT28C16AWI-20-TCAT28C16AWI-20T; CAT28C16AWI20T;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 35 mA

Buy Now
16 kb Memory IC and Storage Component - 774-CAT28C16AWI-20-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 kb Memory IC and Storage Component
774-CAT28C16AWI-20-T
16 kb Memory IC and Storage Component 774-CAT28C16AWI-20-T
16 kb CMOS Parallel EEPROM Memory Product overview: CAT28C16AWI-20-T from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16AWI-20-T can be used for catalog matching and distributor lookup.

16 kb CMOS Parallel EEPROM Memory Product overview: CAT28C16AWI-20-T from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16AWI-20-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051138-CAT28C16AWI-20-T 774-CAT28C16AWI-20-T
Product Name Memory - EEPROM - CAT28C16AWI-20-T 16 kb Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM; EEPROM
Access Time 200 ns 200 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28450379 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details