16 kb CMOS Parallel EEPROM Product overview: CAT28C16AW-20T from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16AW-20T can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1159002-CAT28C16AW-2
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: CAT28C16A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AT28C16F-20SC; AT28C16E-15SC; AT28C16F-15SI;
Introduction Date: May 11, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT PARALLEL 24SOIC
PARALLEL EEPROM, 16KBIT, SOIC-24; Memory Interface Type:Parallel; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
EEPROM Memory IC 16Kbit Parallel 200 ns 24-SOIC
IC EEPROM 16KBIT PARALLEL 24SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT28C16AW-20T | 1159002-CAT28C16AW-20T | CAT28C16AW-20T | 08R5433 | CAT28C16AW-20T | CAT28C16AW-20T |
| Product Name | 16 kb Memory IC and Storage Component | Memory - EEPROM - CAT28C16AW-20T | Memory | Parallel Eeprom, 16Kbit, Soic-24; Memory Interface Type Onsemi | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |