onsemi Memory - CAT28C16AW-20 CAT28C16AW-20

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183139-CAT28C16AW-2 0 Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 2 kB Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 24 Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C16AW20; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 35 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183139-CAT28C16AW-2 0 Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 2 kB Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 24 Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C16AW20; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C16AW-20 - 1183139-CAT28C16AW-20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28C16AW-20
1183139-CAT28C16AW-20
Memory - CAT28C16AW-20 1183139-CAT28C16AW-20
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183139-CAT28C16AW-2 0 Operating Supply Voltage: 5 V Memory Type: EEPROM Memory Size: 2 kB Interface: Parallel Access Time: 200 ns Density: 16 kb Number of Pins: 24 Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): CAT28C16AW20; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 35 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183139-CAT28C16AW-20
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Memory Size: 2 kB
Interface: Parallel
Access Time: 200 ns
Density: 16 kb
Number of Pins: 24
Categories: Memory
Case / Package: SOIC
Alternative Parts (Cross-Reference): CAT28C16AW20;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 35 mA

Buy Now
5V SOIC Memory IC and Storage Component - 2020-CAT28C16AW-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Memory IC and Storage Component
2020-CAT28C16AW-20
5V SOIC Memory IC and Storage Component 2020-CAT28C16AW-20
EEPROM Parallel 16K-Bit 2K x 8 5V 24-Pin SOIC W Product overview: CAT28C16AW-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C16AW-20 can be used for catalog matching and distributor lookup.

EEPROM Parallel 16K-Bit 2K x 8 5V 24-Pin SOIC W Product overview: CAT28C16AW-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28C16AW-20 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory IC - 32119232 - Radwell International
Willingboro, NJ, United States
Memory IC
32119232
Memory IC 32119232
IC, EEPROM, 16KBIT, PARALLEL, SOIC-24; MEMORY SIZE:16KBIT; MEMORY CONFIGURATION:2K X 8; IC INTERFACE TYPE:PARALLEL; ACCESS TIME:200NS; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

IC, EEPROM, 16KBIT, PARALLEL, SOIC-24; MEMORY SIZE:16KBIT; MEMORY CONFIGURATION:2K X 8; IC INTERFACE TYPE:PARALLEL; ACCESS TIME:200NS; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1183139-CAT28C16AW-20 2020-CAT28C16AW-20 32119232
Product Name Memory - CAT28C16AW-20 5V SOIC Memory IC and Storage Component Memory IC
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 200 ns 200 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25160A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 16 kbits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 527243-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers