Manufacturer: ON Semiconductor
Win Source Part Number: 914720-CAT28C16ALI20
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) Parallel 200 ns 24-PDIP
Package: Tube
Package: 24-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: CAT28C16
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAT28C16ALI-20, CAT28C16ALI-20-ND
EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 24-PDIP
IC EEPROM 16KBIT PARALLEL 24DIP Product overview: CAT28C16ALI20 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16ALI20 can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT PARALLEL 24DIP
IC EEPROM 16KBIT PARALLEL 24DIP
EEPROM Memory IC 16Kbit Parallel 200 ns 24-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 914720-CAT28C16ALI20 | CAT28C16ALI20-ND | 774-CAT28C16ALI20 | CAT28C16ALI20 | CAT28C16ALI20 | CAT28C16ALI20 |
| Product Name | Memory - EEPROM - CAT28C16ALI20 | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 24-PDIP | DIP; "24-DIP (0.600"", 15.24mm)" | Tube | DIP; 24-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |