onsemi Memory CAT28C16ALI12

Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 120ns 24-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 120ns 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C16ALI12-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 120ns 24-PDIP

EEPROM Memory IC 16Kb (2K x 8) Parallel 120ns 24-PDIP

Buy Now Datasheet
Memory - CAT28C16ALI12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 120 ns 24-PDIP

EEPROM Memory IC 16Kbit Parallel 120 ns 24-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C16ALI12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C16ALI12
Integrated Circuits (ICs) - Memory - Memory CAT28C16ALI12
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C16ALI12-ND CAT28C16ALI12 CAT28C16ALI12 CAT28C16ALI12
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "24-DIP (0.600"", 15.24mm)" DIP; 24-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060274 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details