onsemi Parallel Eeprom, 16Kbit, Dip-24; Memory Interface Type Onsemi CAT28C16AL-20

Description
PARALLEL EEPROM, 16KBIT, DIP-24; Memory Interface Type:Parallel; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
PARALLEL EEPROM, 16KBIT, DIP-24; Memory Interface Type:Parallel; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Eeprom, 16Kbit, Dip-24; Memory Interface Type Onsemi - 06R0646 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 16Kbit, Dip-24; Memory Interface Type Onsemi
06R0646
Parallel Eeprom, 16Kbit, Dip-24; Memory Interface Type Onsemi 06R0646
PARALLEL EEPROM, 16KBIT, DIP-24; Memory Interface Type:Parallel; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

PARALLEL EEPROM, 16KBIT, DIP-24; Memory Interface Type:Parallel; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 06R0646
Product Name Parallel Eeprom, 16Kbit, Dip-24; Memory Interface Type Onsemi
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details