onsemi Memory CAT28C16AGI-20T

Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C16AGI-20T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
5V Memory IC and Storage Component - 774-CAT28C16AGI-20T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-CAT28C16AGI-20T
5V Memory IC and Storage Component 774-CAT28C16AGI-20T
EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC T/R Product overview: CAT28C16AGI-20T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16AGI-20T can be used for catalog matching and distributor lookup.

EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC T/R Product overview: CAT28C16AGI-20T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C16AGI-20T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT28C16AGI-20T - 1027678-CAT28C16AGI-20T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C16AGI-20T
1027678-CAT28C16AGI-20T
Memory - EEPROM - CAT28C16AGI-20T 1027678-CAT28C16AGI-20T
Manufacturer: ON Semiconductor Win Source Part Number: 1027678-CAT28C16AGI- 20T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 200ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027678-CAT28C16AGI-20T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C16AGI-20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C16AGI-20T
Integrated Circuits (ICs) - Memory - Memory CAT28C16AGI-20T
IC EEPROM 16KBIT PARALLEL 32PLCC

IC EEPROM 16KBIT PARALLEL 32PLCC

Supplier's Site
IC EEPROM 16KBIT PARALLEL 32PLCC

IC EEPROM 16KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - CAT28C16AGI-20T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 200 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 16Kbit Parallel 200 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C16AGI-20T-ND 774-CAT28C16AGI-20T 1027678-CAT28C16AGI-20T CAT28C16AGI-20T CAT28C16AGI-20T CAT28C16AGI-20T
Product Name Memory 5V Memory IC and Storage Component Memory - EEPROM - CAT28C16AGI-20T Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-LCC (J-Lead) PLCC; PLCC PLCC; 32-PLCC (11.43x13.97) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5 V ~ 5.5 V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-15/P259 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 961.313 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers