onsemi Integrated Circuits (ICs) - Memory - Memory CAT25M01YI-GT3

Description
CAT25M01 - Serial EEPROM, 128KX8
Request a Quote Datasheet
Description
CAT25M01 - Serial EEPROM, 128KX8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT25M01YI-GT3 - Rochester Electronics
Newburyport, MA, United States
CAT25M01 - Serial EEPROM, 128KX8

CAT25M01 - Serial EEPROM, 128KX8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1323425-CAT25M01YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323425-CAT25M01YI-GT3
Integrated Circuits (ICs) - Memory - Memory 1323425-CAT25M01YI-GT3
Manufacturer: onsemi Win Source Part Number: 1323425-CAT25M01YI-G T3 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: CAT25M01YI-GT3-ND,21 56-CAT25M01YI-GT3-OS ,ONSONSCAT25M01YI-GT 3,488-CAT25M01YI-GT3 TR,488-CAT25M01YI-GT 3CT,488-CAT25M01YI-G T3DKR Base Product Number: CAT25M01 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323425-CAT25M01YI-GT3
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAT25M01YI-GT3-ND,2156-CAT25M01YI-GT3-OS,ONSONSCAT25M01YI-GT3,488-CAT25M01YI-GT3TR,488-CAT25M01YI-GT3CT,488-CAT25M01YI-GT3DKR
Base Product Number: CAT25M01
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CAT25M01YI-GT3
Memory IC and Storage Component 774-CAT25M01YI-GT3
EEPROM Serial 1-Mb SPI, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT25M01YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25M01YI-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 1-Mb SPI, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT25M01YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25M01YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 488-CAT25M01YI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

Buy Now Datasheet
Memory - 488-CAT25M01YI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 488-CAT25M01YI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

Buy Now Datasheet
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25M01YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25M01YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25M01YI-GT3
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

IC EEPROM 1MBIT SPI 10MHZ 8TSSOP

Supplier's Site
Memory - CAT25M01YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 1Mbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25M01YI-GT3 1323425-CAT25M01YI-GT3 774-CAT25M01YI-GT3 488-CAT25M01YI-GT3DKR-ND CAT25M01YI-GT3 CAT25M01YI-GT3 CAT25M01YI-GT3 CAT25M01YI-GT3
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Package Type SOP; SSOP; TSSOP; TSSOP-8 SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 2364417 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers