EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC
IC EEPROM 1MBIT SPI 10MHZ 8SOIC
IC EEPROM 1MBIT SPI 10MHZ 8SOIC
EEPROM Serial 1-Mb SPI, SOIC-8, 208 mils, 2000-REEL Product overview: CAT25M01XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25M01XI-T2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mbit SPI 10 MHz 8-SOIC
IC EEPROM 1MBIT SPI 10MHZ 8SOIC
IC EEPROM 1MBIT SPI 10MHZ 8SOIC
IC EEPROM 1MBIT SPI 10MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT25M01XI-T2TR-ND | 774-CAT25M01XI-T2 | CAT25M01XI-T2 | CAT25M01XI-T2 | CAT25M01XI-T2 | CAT25M01XI-T2 |
| Product Name | Memory | SOIC Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | |||
| Supply Voltage | 1.8V ~ 5.5V | 5 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |