onsemi Memory CAT25M01VI-GT3

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25M01VI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25M01VI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25M01VI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25M01VI-GT3 - 1158998-CAT25M01VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25M01VI-GT3
1158998-CAT25M01VI-GT3
Memory - CAT25M01VI-GT3 1158998-CAT25M01VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158998-CAT25M01VI-G T3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1158998-CAT25M01VI-GT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
 - CAT25M01VI-GT3 - Rochester Electronics
Newburyport, MA, United States
Serial EEPROM, 128KX8

Serial EEPROM, 128KX8

Supplier's Site Datasheet
Singapore, Singapore
Industrial 1Mb 5.5V SOIC Memory IC and Storage Component
774-CAT25M01VI-GT3
Industrial 1Mb 5.5V SOIC Memory IC and Storage Component 774-CAT25M01VI-GT3
1Mb Serial EEPROM, SPI, 8-Pin SOIC, Industrial, 1.8-5.5V Product overview: CAT25M01VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 1Mb, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25M01VI-GT3 can be used for catalog matching and distributor lookup.

1Mb Serial EEPROM, SPI, 8-Pin SOIC, Industrial, 1.8-5.5V Product overview: CAT25M01VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 1Mb, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25M01VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 10MHZ 8SOIC

IC EEPROM 1MBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 1Mbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi - 13AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi
13AC8372
Eeprom, 1Mbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi 13AC8372
EEPROM, 1MBIT, 10MHZ, SPI, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1MBIT, 10MHZ, SPI, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT25M01VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 1Mbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25M01VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25M01VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25M01VI-GT3
IC EEPROM 1MBIT SPI 10MHZ 8SOIC

IC EEPROM 1MBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT SPI 10MHZ 8SOIC

IC EEPROM 1MBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT25M01VI-GT3OSTR-ND 1158998-CAT25M01VI-GT3 CAT25M01VI-GT3 774-CAT25M01VI-GT3 CAT25M01VI-GT3 13AC8372 CAT25M01VI-GT3 CAT25M01VI-GT3 CAT25M01VI-GT3
Product Name Memory Memory - CAT25M01VI-GT3 Industrial 1Mb 5.5V SOIC Memory IC and Storage Component Memory Eeprom, 1Mbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC-8 SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details